DM74LS243N
DM74LS243N
Obsolete
Description:  IC TXRX NON-INVERT 5.25V 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74LS243N Datasheet
History Price: $0.14000
In Stock: 48800
DM74LS243N vs DM74LS125AM
Series
74LS
74LS
Packaging
Bag
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
4
Number of Bits per Element
4
1
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
15mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-DIP
14-SOIC