Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor DM74LS243N
DM74LS243N
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.25V 14DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
DM74LS243N Datasheet
History Price: $0.14000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM74LS243N vs DM74LS244N
Part No
DM74LS243N
DM74LS244N
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
74LS
74LS
Packaging
Bag
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 24mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
20-PDIP