DM74LS244WM
DM74LS244WM
Obsolete
Description:  IC BUF NON-INVERT 5.25V 20SOIC
Manufacturer:  onsemi
Datasheet:   DM74LS244WM Datasheet
History Price: Obsolete
In Stock: 48000
DM74LS244WM vs DM74LS125AN
Manufacturer
Series
74LS
74LS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
4
Number of Bits per Element
4
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
14-MDIP