Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi DM74LS245N
DM74LS245N
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.25V 20DIP
Manufacturer:
onsemi
Datasheet:
DM74LS245N Datasheet
History Price: Obsolete
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM74LS245N vs DM74AS651NT
Part No
DM74LS245N
DM74AS651NT
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
74LS
74AS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
15mA, 24mA
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
24-PDIP