DM74LS245N
DM74LS245N
Obsolete
Description:  IC TXRX NON-INVERT 5.25V 20DIP
Manufacturer:  onsemi
Datasheet:   DM74LS245N Datasheet
History Price: Obsolete
In Stock: 14400
DM74LS245N vs DM74AS652WMX
Manufacturer
Series
74LS
74AS
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
15mA, 24mA
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
24-SOP