DM74LS245WM
DM74LS245WM
Obsolete
Description:  IC TXRX NON-INVERT 5.25V 20SOIC
Manufacturer:  onsemi
Datasheet:   DM74LS245WM Datasheet
History Price: Obsolete
In Stock: 30800
DM74LS245WM vs DM74LS368AM
Series
74LS
74LS
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Elements
1
2
Number of Bits per Element
8
2, 4 (Hex)
Input Type
-
-
Output Type
-
Tri-State, Inverted
Current - Output High, Low
15mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-SOP