DM74LS365AM
DM74LS365AM
Active
Description:  IC BUFF NON-INVERT 5.25V 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74LS365AM Datasheet
History Price: Active
In Stock: 47200
DM74LS365AM vs DM74AS651WMX
Series
74LS
74AS
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
6
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
2.6mA, 24mA
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
24-SOP