Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor DM74LS368AM
DM74LS368AM
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT 5.25V 16SOP
Manufacturer:
National Semiconductor
Datasheet:
DM74LS368AM Datasheet
History Price: Active
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM74LS368AM vs DM74LS240WM
Part No
DM74LS368AM
DM74LS240WM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
onsemi
Series
74LS
74LS
Packaging
Bulk
Bag
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Buffer, Inverting
Number of Elements
2
2
Number of Bits per Element
2, 4 (Hex)
4
Input Type
-
-
Output Type
Tri-State, Inverted
3-State
Current - Output High, Low
2.6mA, 24mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOP
20-SOIC