DM74LS368AM
DM74LS368AM
Active
Description:  IC BUFFER INVERT 5.25V 16SOP
Manufacturer:  National Semiconductor
Datasheet:   DM74LS368AM Datasheet
History Price: Active
In Stock: 46400
DM74LS368AM vs DM74S941N
Series
74LS
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
2, 4 (Hex)
4
Input Type
-
-
Output Type
Tri-State, Inverted
-
Current - Output High, Low
2.6mA, 24mA
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOP
20-PDIP