DM74LS38SJ
DM74LS38SJ
Active
Description:  NAND GATE, LS SERIES TTL
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74LS38SJ Datasheet
History Price: $0.15000
In Stock: 31200
DM74LS38SJ vs DM74S02N
Series
74LS
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NAND Gate
NOR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
12 mA
-
Current - Output High, Low
250μA, 24mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
48ns @ 5V, 150pF
7.5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOP
14-DIP
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)