Logic Type
NAND Gate
AND Gate
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
12 mA
57 mA
Current - Output High, Low
250μA, 24mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
48ns @ 5V, 150pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOP
14-CDIP
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-CDIP (0.300", 7.62mm)