Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Rochester Electronics DM74LS533N
DM74LS533N
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, LS SERIES, 1 FUNC, 8
Manufacturer:
Rochester Electronics
Datasheet:
DM74LS533N Datasheet
History Price: $9.98000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM74LS533N vs DM74AS648WMX
Part No
DM74LS533N
DM74AS648WMX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Fairchild Semiconductor
Series
-
74AS
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
-
Transceiver, Inverting
Number of Elements
-
1
Number of Bits per Element
-
8
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
15mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOP