DM74LS540WM
DM74LS540WM
Active
Description:  BUS DRIVER, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   DM74LS540WM Datasheet
History Price: Active
In Stock: 29200
DM74LS540WM vs DM74LS126AM
Series
74LS
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
4
Number of Bits per Element
8
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
3mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SOP
14-SOIC