Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor DM74S00J
DM74S00J
Active
Logic - Gates and Inverters
Description:
NAND GATE, S SERIES, TTL, PDIP14
Manufacturer:
National Semiconductor
Datasheet:
DM74S00J Datasheet
History Price: $0.55000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM74S00J vs DM74S10N
Part No
DM74S00J
DM74S10N
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
onsemi
Series
74S
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
36 mA
-
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
8ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-MDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)