DM74S00J
DM74S00J
Active
Description:  NAND GATE, S SERIES, TTL, PDIP14
Manufacturer:  National Semiconductor
Datasheet:   DM74S00J Datasheet
History Price: $0.55000
In Stock: 14000
DM74S00J vs DM74S40J
Part No
Series
74S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
36 mA
44 mA
Current - Output High, Low
1mA, 20mA
3mA, 16mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
9ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)