DM74S00N
DM74S00N
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S00N Datasheet
History Price: $0.15000
In Stock: 30400
DM74S00N vs DM74S05N
Part No
Series
74S
74S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1mA, 20mA
-, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-MDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)