DM74S02N
DM74S02N
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S02N Datasheet
History Price: $0.10000
In Stock: 13200
DM74S02N vs DM74S136N
Series
74S
74S
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NOR Gate
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
75 mA
Current - Output High, Low
1mA, 20mA
250μA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
14.5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)