DM74S05MX
DM74S05MX
Active
Description:  INVERTER, S SERIES, 6-FUNC, TTL
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S05MX Datasheet
History Price: $0.10000
In Stock: 44400
DM74S05MX vs DM74S11J
Series
74S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
AND Gate
Number of Circuits
6
3
Number of Inputs
1
3
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.25V
Current - Quiescent (Max)
54 mA
42 mA
Current - Output High, Low
250μA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
11ns @ 5V, 50pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-CDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)