DM74S08J
DM74S08J
Active
Description:  AND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   DM74S08J Datasheet
History Price: $0.55000
In Stock: 27200
DM74S08J vs DM74S00J
Part No
Series
74S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
57 mA
36 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
11ns @ 5V, 50pF
8ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)