Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Fairchild Semiconductor DM74S08N
DM74S08N
Obsolete
Logic - Gates and Inverters
Description:
IC GATE AND 4CH 2-INP 14DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
DM74S08N Datasheet
History Price: $0.12000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM74S08N vs DM74S30N
Part No
DM74S08N
DM74S30N
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74S
74S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
AND Gate
NAND Gate
Number of Circuits
4
1
Number of Inputs
2
8
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
11ns @ 5V, 50pF
10ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)