DM74S11N
DM74S11N
Obsolete
Description:  IC GATE AND 3CH 3-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S11N Datasheet
History Price: $0.24000
In Stock: 25600
DM74S11N vs DM74S05MX
Series
74S
74S
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
AND Gate
Inverter
Number of Circuits
3
6
Number of Inputs
3
1
Features
-
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
54 mA
Current - Output High, Low
1mA, 20mA
250μA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
11ns @ 5V, 50pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)