DM74S136N
DM74S136N
Active
Description:  XOR GATE, TTL, PDIP14
Manufacturer:  National Semiconductor
Datasheet:   DM74S136N Datasheet
History Price: $1.13000
In Stock: 41200
DM74S136N vs DM74S05MX
Series
74S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
Open Collector
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
75 mA
54 mA
Current - Output High, Low
250μA, 20mA
250μA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
14.5ns @ 5V, 50pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)