Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor DM74S136N
DM74S136N
Active
Logic - Gates and Inverters
Description:
XOR GATE, TTL, PDIP14
Manufacturer:
National Semiconductor
Datasheet:
DM74S136N Datasheet
History Price: $1.13000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM74S136N vs DM74S09N
Part No
DM74S136N
DM74S09N
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
onsemi
Series
74S
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
XOR (Exclusive OR)
AND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Open Collector
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
75 mA
-
Current - Output High, Low
250μA, 20mA
-, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
14.5ns @ 5V, 50pF
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-MDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)