DM74S32N
DM74S32N
Obsolete
Description:  IC GATE OR 4CH 2-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S32N Datasheet
History Price: $0.17000
In Stock: 38800
DM74S32N vs DM74S11J
Part No
Series
74S
74S
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
OR Gate
AND Gate
Number of Circuits
4
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.25V
Current - Quiescent (Max)
-
42 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)