DM74S40N
DM74S40N
Obsolete
Description:  IC GATE NAND 2CH 4-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S40N Datasheet
History Price: $0.29000
In Stock: 38000
DM74S40N vs DM74LS32SJX
Series
74S
74LS
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
OR Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
9.8 mA
Current - Output High, Low
3mA, 60mA
400μA, 8mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 150pF
15ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
14-SOP
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)