Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ National Semiconductor DP8420AVX-25
DP8420AVX-25
Active
Memory - Controllers
Description:
DRAM CONTROLLER, CMOS
Manufacturer:
National Semiconductor
Datasheet:
DP8420AVX-25 Datasheet
History Price: $26.67000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DP8420AVX-25 vs DP8421ATVX-25
Part No
DP8420AVX-25
DP8421ATVX-25
Category
Memory - Controllers
Memory - Controllers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Controller Type
Dynamic RAM (DRAM)
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (25.13x25.13)
68-PLCC (25.13x25.13)