Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Texas Instruments DP8422AV-20
DP8422AV-20
Obsolete
Memory - Controllers
Description:
IC CTRLR/DVR CMOS PROGRAM 84PLCC
Manufacturer:
Texas Instruments
Datasheet:
DP8422AV-20 Datasheet
History Price: Obsolete
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DP8422AV-20 vs DP8421AVX-20
Part No
DP8422AV-20
DP8421AVX-20
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Controller Type
Dynamic RAM (DRAM)
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
84-PLCC (29.31x29.31)
68-PLCC (25.13x25.13)