Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ National Semiconductor DP8422AV-25
DP8422AV-25
Obsolete
Memory - Controllers
Description:
DRAM CONTROLLER, CMOS
Manufacturer:
National Semiconductor
Datasheet:
DP8422AV-25 Datasheet
History Price: $14.14000
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DP8422AV-25 vs DP8422VX-33
Part No
DP8422AV-25
DP8422VX-33
Category
Memory - Controllers
Memory - Controllers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
DP8422V
Packaging
Tube
Bulk
Status
Obsolete
Active
Controller Type
Dynamic RAM (DRAM)
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LCC (J-Lead)
84-LCC (J-Lead)
Supplier Device Package
84-PLCC (29.31x29.31)
84-PLCC (29.31x29.31)