DS1000-125
DS1000-125
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000-125 Datasheet
History Price: $3.33000
In Stock: 27200
DS1000-125 vs DS1135Z-25
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Number of Taps/Steps
5
-
Function
Nonprogrammable
Multiple, NonProgrammable
Delay to 1st Tap
25ns
25ns
Tap Increment
25 ns
-
Available Total Delays
125ns
25ns
Number of Independent Delays
1
3
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC