DS1000M-50
DS1000M-50
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000M-50 Datasheet
History Price: $2.79000
In Stock: 1200
DS1000M-50 vs DS1135U-30
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Taps/Steps
5
-
Function
Nonprogrammable
Multiple, NonProgrammable
Delay to 1st Tap
10ns
30ns
Tap Increment
10 ns
-
Available Total Delays
50ns
30ns
Number of Independent Delays
1
3
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-uMAX/uSOP