DS1210
DS1210
Obsolete
Description:  IC CONTROLLER CHIP NV 8-DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1210 Datasheet
History Price: Obsolete
In Stock: 37200
DS1210 vs DS1312S-2
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
4.75V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC