DS1210S
DS1210S
Obsolete
Description:  IC CONTROLLER CHIP NV 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1210S Datasheet
History Price: $2.27000
In Stock: 2800
DS1210S vs DS1222N
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Static RAM (SRAM)
Voltage - Supply
4.75V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-PDIP