DS1212Q
DS1212Q
Obsolete
Description:  IC CONTROLLER NV 16-CHIP 28-PLCC
Manufacturer:  Maxim Integrated
Datasheet:   DS1212Q Datasheet
History Price: Obsolete
In Stock: 13600
DS1212Q vs DS1222S
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Static RAM (SRAM)
Voltage - Supply
4.75V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOIC