Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Maxim Integrated DS1212Q
DS1212Q
Obsolete
Memory - Controllers
Description:
IC CONTROLLER NV 16-CHIP 28-PLCC
Manufacturer:
Maxim Integrated
Datasheet:
DS1212Q Datasheet
History Price: Obsolete
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS1212Q vs DS1312S-2
Part No
DS1212Q
DS1312S-2
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
4.75V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
8-SOIC