Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Maxim Integrated DS1216H
DS1216H
Obsolete
Memory - Controllers
Description:
IC SMARTWATCH/RAM 5V 4M 32DIP
Manufacturer:
Maxim Integrated
Datasheet:
DS1216H Datasheet
History Price: Obsolete
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS1216H vs DS1312S-2
Part No
DS1216H
DS1312S-2
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Smartwatch RAM
Nonvolatile RAM
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
32-DIP (0.600", 15.24mm) Socket
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-DIP Socket
8-SOIC