DS1216H
DS1216H
Obsolete
Description:  IC SMARTWATCH/RAM 5V 4M 32DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1216H Datasheet
History Price: Obsolete
In Stock: 44000
DS1216H vs DS1312S
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Smartwatch RAM
Nonvolatile RAM
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
32-DIP (0.600", 15.24mm) Socket
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-DIP Socket
16-SOIC