DS1218S+T&R
DS1218S+T&R
Obsolete
Description:  IC CONTROLLER NV 8-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1218S+T&R Datasheet
History Price: Obsolete
In Stock: 26000
DS1218S+T&R vs DS1321E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP