DS1222
DS1222
Obsolete
Description:  IC BANKSWITCH CMOS 14-DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1222 Datasheet
History Price: Obsolete
In Stock: 8000
DS1222 vs DS1321E
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Static RAM (SRAM)
Nonvolatile RAM
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-PDIP
20-TSSOP