DS1222S
DS1222S
Obsolete
Description:  IC BANKSWITCH CMOS 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1222S Datasheet
History Price: Obsolete
In Stock: 7200
DS1222S vs DS1321
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Static RAM (SRAM)
Nonvolatile RAM
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP