Type
Simple Reset/Power-On Reset
Battery Backup Circuit
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V, 4.62V
2.88V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active High/Active Low
Active Low
Reset Timeout
150ms Minimum
200ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC