DS1231-35
DS1231-35
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1231-35 Datasheet
History Price: Obsolete
In Stock: 39600
DS1231-35 vs DS1836AS-5
Series
-
MicroManager
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Battery Backup Circuit
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V, 4.62V
4.63V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active High/Active Low
Active Low
Reset Timeout
150ms Minimum
200ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC