DS1231-35N
DS1231-35N
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1231-35N Datasheet
History Price: $5.81000
In Stock: 38800
DS1231-35N vs DS1836B-5
Series
-
MicroManager
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Battery Backup Circuit
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V, 4.62V
4.63V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active High/Active Low
Active High
Reset Timeout
150ms Minimum
200ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP