DS1243Y-120
DS1243Y-120
Obsolete
Description:  IC RTC PHANTOM CHIP PAR 28EDIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1243Y-120 Datasheet
History Price: Obsolete
In Stock: 29200
DS1243Y-120 vs DS17487-3
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Phantom Time Chip
Clock/Calendar
Features
Leap Year
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
-
4KB
Time Format
HH:MM:SS:hh (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.7V
Voltage - Supply, Battery
-
2.5V ~ 3.7V
Current - Timekeeping (Max)
7mA @ 3.3V
2mA @ 2.7V ~ 3.7V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP Module (0.600", 15.24mm)
24-DIP Module (0.600", 15.24mm)
Supplier Device Package
28-EDIP
24-EDIP