DS1244Y-150
DS1244Y-150
Active
Description:  256K NV SRAM & PHANTOM CLOCK
Manufacturer:  Maxim Integrated
Datasheet:   DS1244Y-150 Datasheet
History Price: $15.32000
In Stock: 43200
DS1244Y-150 vs DS17885E-3
Series
-
-
Packaging
Bulk
Bag
Status
Active
Discontinued
Programmable
-
Not Verified
Type
Phantom Time Chip
Real Time Clock (RTC)
Features
EEPROM, Leap Year, RAM, SRAM
-
Memory Size
32KB
8K
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS
Date Format
YY-MM-DD
YYYY-MM-DD
Interface
Parallel
Multiplexed
Voltage - Supply
4.5V ~ 5.5V
3V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
5mA ~ 10mA @ 3V ~ 5V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP Module (0.600", 15.24mm)
28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package
28-EDIP
28-TSOP