DS1251WP-120
DS1251WP-120
Obsolete
Description:  IC RTC PHANTOM CHIP PAR 34PCM
Manufacturer:  Maxim Integrated
History Price: $32.58000
In Stock: 22800
DS1251WP-120 vs DS17887-5
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Phantom Time Chip
Clock/Calendar
Features
Leap Year, NVSRAM
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
512KB
8KB
Time Format
HH:MM:SS:hh (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
2.97V ~ 3.63V
4.5V ~ 5.5V
Voltage - Supply, Battery
3V
2.5V ~ 3.7V
Current - Timekeeping (Max)
7mA @ 3.3V
3mA @ 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
34-PowerCap? Module
24-DIP Module (0.600", 15.24mm)
Supplier Device Package
34-PowerCap Module
24-EDIP