DS1312E
DS1312E
Obsolete
Description:  IC CONTROLLER NV BW/RST 20-TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS1312E Datasheet
History Price: Obsolete
In Stock: 22800
DS1312E vs DS1222N
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Static RAM (SRAM)
Voltage - Supply
4.75V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-TSSOP (0.173", 4.40mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
20-TSSOP
14-PDIP