DS1312S
DS1312S
Obsolete
Description:  IC CTRLR NV W/BATT MOD 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1312S Datasheet
History Price: Obsolete
In Stock: 38400
DS1312S vs DS1222S
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Static RAM (SRAM)
Voltage - Supply
4.75V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC