Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Maxim Integrated DS1314S-2
DS1314S-2
Obsolete
Memory - Controllers
Description:
IC CTRLR NV W/BATT MON 3V 8-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS1314S-2 Datasheet
History Price: $9.73000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS1314S-2 vs DS1312S
Part No
DS1314S-2
DS1312S
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC