DS1321E
DS1321E
Obsolete
Description:  IC CTRL NV W/BATT MON 5V 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS1321E Datasheet
History Price: Obsolete
In Stock: 48400
DS1321E vs DS1314S
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
4.75V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
16-SOIC