DS1321S
DS1321S
Obsolete
Description:  IC CTRLR NV W/BATT MON 5V 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1321S Datasheet
History Price: $8.35000
In Stock: 47600
DS1321S vs DS1222N
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Static RAM (SRAM)
Voltage - Supply
4.75V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-PDIP